Maxim Integrated DS1100L-50+T Delay Line IC
The DS1100L-50+T is a high-quality, 5-tap silicon delay line product from Maxim Integrated that offers precise and stable timing delays for a wide range of applications. This compact component is specially designed to provide solutions for timing adjustments in digital circuits, offering an easy way to manage signal timing without the need for complex programming or additional hardware.
With its 5 equally spaced taps, the DS1100L-50+T ensures versatility in its use, allowing designers to select from multiple delay times to fine-tune signal paths for optimal performance. Each tap provides a 50ns delay increment, giving users the flexibility to achieve a total delay of up to 250ns. This feature is particularly beneficial for synchronizing data transmission, clock distribution, and in the design of delay lines in signal processing circuits.
The DS1100L-50+T operates over a wide voltage range of 4.75V to 5.25V, which makes it suitable for 5V logic systems. Its low-power consumption makes it an ideal choice for portable and power-sensitive applications. The device is also characterized by its robust performance, with an operating temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
Packaged in a compact 8-pin SOIC, the DS1100L-50+T is designed for surface-mount technology, enabling a streamlined manufacturing process and saving valuable board space. This makes it an excellent choice for densely packed electronic assemblies, where space is at a premium.
Maxim Integrated's commitment to quality is evident in the DS1100L-50+T, which is designed to meet the stringent requirements of the industrial and telecommunications sectors. Its precise delay line capability, combined with a straightforward interface, makes it a go-to component for engineers looking to enhance the timing accuracy and reliability of their digital systems.