EN
  • EN
  • DE
  • IT

DS1091LUA-033+T

Part No DS1091LUA-033+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILLATOR SS 8-USOP / Spread Spectrum Silicon Oscillator 33.3MHz- 0.13MHz to 66.6MHz Squarewave Automotive 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconOscillator
Packaging Reel package
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 33.3MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772872-DS1091LUA-033+T
Popularity Medium
Supply and Demand Status Limited
Family Name DS1091
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-033+T CAD Model

Description

Maxim Integrated DS1091LUA-033+T Spread-Spectrum EconOscillator™

The DS1091LUA-033+T from Maxim Integrated is a versatile, low-power, spread-spectrum EconOscillator™ designed to reduce electromagnetic interference (EMI) through its frequency modulation capabilities. This innovative device is an excellent choice for applications where EMI must be minimized, such as in densely packed electronics where signal integrity is paramount.

The DS1091LUA-033+T operates over a wide frequency range and can be programmed via a serial interface, providing designers with a high degree of control over the output frequency and modulation properties. This flexibility makes it well-suited for a variety of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Spread-Spectrum Modulation: This feature helps to reduce EMI by spreading the energy of the fundamental and its harmonics over a broader frequency range, thus lowering peak spectral emissions.
  • Serial Interface: The device can be programmed through a two-wire serial interface, allowing for easy integration into existing designs and systems.
  • Low-Power Consumption: Designed with power efficiency in mind, the DS1091LUA-033+T is suitable for battery-operated devices where power conservation is critical.
  • Wide Frequency Range: The oscillator frequency can be set over a wide range, offering design flexibility to meet specific system requirements.
  • Temperature Stability: The device maintains stable operation across a broad temperature range, ensuring reliable performance in varying environmental conditions.

Applications:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Computing Devices
  • Telecommunications

The DS1091LUA-033+T is available in a compact, 8-pin µSOP package, making it an excellent choice for space-constrained applications. Its robust design and ease of use make it a go-to solution for designers looking to enhance their system's EMI performance without compromising on space or power efficiency.

Overall, the Maxim Integrated DS1091LUA-033+T Spread-Spectrum EconOscillator™ offers a combination of EMI reduction, programmability, and low-power operation, making it a valuable component for any design engineer looking to improve the performance and compliance of their electronic systems.

You May Also Be Interested in

Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
Need more? Email Us
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
Lowest to $3.2909
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9760 $59.2800
70+ $1.6214 $113.4980
110+ $1.5707 $172.7770
150+ $1.5201 $228.0150
195+ $1.4694 $286.5330
260+ $1.3173 $342.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,651 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess