EN
  • EN
  • DE

DS1088LU-100+T

Part No DS1088LU-100+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILL 100MHZ 8USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 100MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 116078-DS1088LU-100+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1088LU-100+T CAD Model

Description

The DS1088LU-100+T is a cutting-edge, low-jitter, spread-spectrum EconOscillator™ designed by Maxim Integrated. This innovative oscillator is engineered to enhance system performance by reducing electromagnetic interference (EMI) in high-frequency electronic systems. The DS1088LU-100+T is a versatile component suitable for a broad range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Frequency Range: The DS1088LU-100+T operates at a fixed frequency of 100MHz, providing a stable clock source for your digital applications.
  • Spread-Spectrum Technology: It incorporates spread-spectrum technology, which disperses the energy of the fundamental frequency over a wider bandwidth, significantly reducing EMI.
  • Low-Jitter Performance: This oscillator is designed to deliver low-jitter performance, ensuring high-quality signal integrity and reliable operation of sensitive electronic circuits.
  • Supply Voltage: The device operates from a 3.3V supply voltage, making it compatible with a variety of low-voltage applications.
  • Temperature Range: It is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Package: The DS1088LU-100+T is available in a compact 8-pin μSOP package, allowing for space-saving integration into system designs.

Applications

The DS1088LU-100+T is ideal for use in systems where EMI must be minimized. It is particularly well-suited for:

  • Portable and consumer electronics
  • Automotive infotainment and telematics
  • Industrial control systems
  • Networking and telecommunications equipment
  • Computing devices and peripherals

Benefits

By incorporating the DS1088LU-100+T into your design, you can expect improved system performance through reduced EMI, enhanced signal integrity with low-jitter operation, and a compact footprint that accommodates space-constrained designs. Maxim Integrated's commitment to quality and innovation ensures that the DS1088LU-100+T provides a reliable and high-performance solution for your frequency generation needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess