EN
  • EN
  • DE

DS1077Z-120+

Part No DS1077Z-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL FX FREQ PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Series EconOscillator™
Package Tube
Product Status Active
Type Oscillator, Fixed Frequency (Dual)
Count -
Frequency 14.6kHz ~ 120MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 50 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number DS1077
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372653-DS1077Z-120+
Ultra Librarian 3D Model Ultra Librarian DS1077Z-120+ CAD Model

Description

Product Overview: DS1077Z-120+ from Maxim Integrated

The DS1077Z-120+ is a programmable oscillator from Maxim Integrated, designed to provide a versatile and cost-effective solution for generating precise clock signals across a wide range of applications. This innovative component leverages silicon-based oscillator technology, eliminating the need for external crystals or resonators, thus simplifying design and reducing overall system costs.

Key Features

  • Frequency Range: The DS1077Z-120+ offers a user-programmable frequency range from 4.9kHz to 133MHz, catering to a variety of timing requirements.
  • Dual Outputs: It features dual independent frequency outputs that can be adjusted using a simple serial interface, providing flexibility for multiple uses within a single design.
  • Spread Spectrum Capability: The device includes spread-spectrum options for electromagnetic interference (EMI) reduction, enhancing system performance in noise-sensitive applications.
  • Power Supply: This oscillator operates from a 3.3V or 5V power supply, making it suitable for both traditional 5V systems and newer, lower-power designs.
  • Low Power Consumption: It boasts low power consumption, making it ideal for portable and battery-operated devices.

Applications

The DS1077Z-120+ is a versatile component that can be used in a broad array of applications such as:

  • Networking (routers, switches, hubs)
  • Telecommunications
  • Consumer electronics
  • Embedded systems
  • Industrial controllers

Easy Integration

Integration of the DS1077Z-120+ into a system is straightforward due to its I²C-compatible serial interface, which allows for on-the-fly frequency adjustments without the need for external components or complex programming. This ease of integration, combined with its robust feature set, makes the DS1077Z-120+ an excellent choice for designers looking to streamline their development process while maintaining high performance and reliability.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1077Z-120+ is no exception. It is designed to meet the stringent requirements of a wide range of industrial and commercial applications, ensuring stable and consistent operation throughout the product's lifespan.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess