EN
  • EN
  • DE

DS1075Z-100

Part No DS1075Z-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DL FX FREQ 100MHZ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Oscillator, Fixed Frequency (Dual)
Frequency 100MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 35mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 040091-DS1075Z-100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1075Z-100 CAD Model

Description

Maxim Integrated DS1075Z-100 Programmable Oscillator

The DS1075Z-100 is a versatile programmable oscillator module manufactured by Maxim Integrated, designed to provide a flexible and reliable clock signal solution for a wide range of electronic applications. This high-performance component can serve as a heartbeat for digital systems, offering precision and customization to meet the specific needs of your design.

At the core of the DS1075Z-100 lies its ability to generate accurate and stable frequencies ranging from 4.8kHz to 133MHz, which can be adjusted through an I²C-compatible serial interface. This programmable nature allows developers to fine-tune the oscillator to the exact requirements of their system, without the need for external resistors or capacitors typically associated with frequency adjustments.

The device features a built-in programmable divider, a programmable watchdog timer, and a power-on reset function, all of which contribute to its versatility in various applications, including but not limited to microprocessor systems, digital signal processing, and communication devices. Its power-down feature also enables energy-saving modes, making it suitable for battery-powered devices where power consumption is critical.

Encased in an 8-pin SOIC package, the DS1075Z-100 is not only powerful but also compact, making it an ideal choice for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse operating conditions.

Maxim Integrated's commitment to quality means that the DS1075Z-100 is built with longevity and durability in mind, ensuring that it can withstand the test of time and maintain its performance throughout the lifecycle of your product.

Whether you are developing consumer electronics, industrial control systems, or portable devices, the DS1075Z-100 from Maxim Integrated stands out as a top-tier choice for your clock generation needs, offering a combination of programmability, stability, and convenience that is hard to match.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2626 $66.7878
7+ $18.2663 $127.8641
10+ $17.6958 $176.9580
14+ $17.1252 $239.7528
18+ $16.5546 $297.9828
24+ $14.8418 $356.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess