EN
  • EN
  • DE

DS1073Z-901

Part No DS1073Z-901
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description DS1073 ECONOSCILLATOR/DIVIDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Series EconOscillator™
Package Bulk
Product Status Active
Type Oscillator, Fixed Frequency (Dual)
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 25 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917280-DS1073Z-901
Ultra Librarian 3D Model Ultra Librarian DS1073Z-901 CAD Model

Description

The Maxim Integrated DS1073Z-901 is a cost-effective, programmable oscillator that serves as a versatile building block for clock generation in a myriad of electronic applications. This integrated circuit is designed to provide a stable and reliable clock output with the added benefit of user-programmability to fine-tune its frequency to meet specific system requirements.

Key Features

  • Programmable Frequency: With a factory-programmed default frequency, users can easily adjust the output through an external resistor or via serial programming interface to a range of frequencies suitable for their application.
  • Low Power Consumption: The DS1073Z-901 is optimized for low power operation, making it ideal for battery-powered devices and power-sensitive applications.
  • Integrated Oscillator: The built-in oscillator eliminates the need for an external crystal, reducing the overall component count and simplifying the design process.
  • Output Options: It provides a variety of outputs including a fixed-frequency clock output and a programmable watchdog timer, offering flexibility for different system requirements.
  • Voltage Range: The device operates over a wide voltage range, accommodating various levels of supply voltages.

Applications

The DS1073Z-901 is suited for a broad range of applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Portable devices
  • Communication equipment
  • Industrial controllers

Technical Specifications

Parameter Value
Default Frequency Factory-programmed
Supply Voltage Range 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package 8-Pin SO

With its combination of flexibility, reliability, and ease of use, the Maxim Integrated DS1073Z-901 programmable oscillator is an excellent choice for designers looking to streamline their clock generation subsystems with a single, adaptable component.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess