EN
  • EN
  • DE

DS1050Z-025+

Part No DS1050Z-025+
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description 5 Bit Programmable, Pulse-Width Modulator: 1kHz, 5kHz, 10kHz, and 25kHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Frequency 25 kHz
Interface 2-Wire
Lead Free Yes
Max Frequency 25 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Circuits 1
Number of Outputs 1
Number of Pins 8
PLL No
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Weight 540.001716 mg
Win Source Part Number 1055995-DS1050Z-025+
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1050Z-025+ CAD Model

Description

Product Overview: DS1050Z-025+ Programmable Pulse Width Modulator

The DS1050Z-025+ from Maxim Integrated is a highly versatile and programmable pulse width modulator (PWM) that is ideally suited for a wide range of applications. This integrated device provides users with the ability to control and adjust the pulse width of signals with high precision, making it a critical component in systems where accurate signal modulation is necessary.

Key Features

  • Variable Frequency: The DS1050Z-025+ offers a programmable frequency range, allowing users to tailor the PWM output to their specific needs.
  • Adjustable Duty Cycle: With an adjustable duty cycle from 0% to 100%, it provides flexibility for various modulation schemes.
  • High Resolution: This device boasts a high resolution, ensuring smooth and precise adjustments to the PWM signal.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Easy Interface: The DS1050Z-025+ can be easily interfaced with microcontrollers or other digital logic, thanks to its digital input control.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range, ensuring consistent operation under varying environmental conditions.

Applications

The DS1050Z-025+ is an excellent choice for a multitude of applications, including:

  • DC-DC Converters
  • Motor Control
  • LED Dimming
  • Power Supply Regulation
  • Arbitrary Waveform Generation

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the DS1050Z-025+ is no exception. This device is built to the highest standards, ensuring that it delivers consistent performance and longevity in all types of systems and applications.

Easy Integration

The compact nature of the DS1050Z-025+ makes it easy to integrate into existing designs without requiring significant board space or complex routing. Its simple interface and programmable features allow for quick setup and deployment, accelerating time-to-market for products that require precise PWM control.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess