EN
  • EN
  • DE

MAX2163ASEWL+T

Part No MAX2163ASEWL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702555-MAX2163ASEWL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2163ASEWL+T CAD Model

Description

Maxim Integrated MAX2163ASEWL+T Digital Broadcast Tuner IC

The MAX2163ASEWL+T from Maxim Integrated is a highly integrated silicon tuner IC designed for digital broadcast applications. This advanced tuner is capable of receiving digital terrestrial and cable signals in the VHF-III, UHF, and L-band spectrums. It is a perfect solution for portable devices due to its small size and low power consumption.

With its state-of-the-art architecture, the MAX2163ASEWL+T provides exceptional performance and flexibility, making it an ideal choice for a wide range of digital broadcast systems, including DVB-T, DVB-H, ISDB-T, and DMB-T/H standards. The device's superior RF performance ensures reliable reception even in challenging signal conditions, while its integrated low-noise amplifier (LNA) and variable gain control contribute to its excellent sensitivity and dynamic range.

The MAX2163ASEWL+T is available in a compact, lead-free, 28-pin WLP package, which is not only space-saving but also environmentally friendly. This makes it particularly well-suited for use in mobile devices such as smartphones, tablets, and personal television receivers, where space is at a premium and power efficiency is crucial.

Key features of the MAX2163ASEWL+T include:

  • Wide frequency range support for VHF-III, UHF, and L-band
  • Compatibility with multiple digital broadcast standards
  • Integrated RF tracking filters and LNAs
  • Programmable through an I2C interface
  • Low power consumption for extended battery life in portable applications
  • High integration to reduce external component count and system cost

Designers and engineers can take advantage of Maxim Integrated's support and documentation to streamline the integration of the MAX2163ASEWL+T into their designs. The device's robustness and adaptability make it an excellent choice for next-generation digital broadcast solutions that demand high quality, compact size, and energy efficiency.

Overall, the MAX2163ASEWL+T represents Maxim Integrated's commitment to providing cutting-edge technology for the ever-evolving digital broadcast market, ensuring that consumers enjoy a high-quality viewing experience on their portable devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess