The DS1044R-125 is a highly versatile, programmable silicon oscillator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This oscillator is part of the DS1044 series, which offers a range of frequencies that can be user-programmed to meet specific system requirements. The DS1044R-125 model specifically provides a frequency range of 125kHz, making it suitable for a variety of applications, including microprocessor systems, clocks, and real-time clocks.
The device is characterized by its precision and stability, which are maintained over a wide temperature range and voltage variations. It also features a low-power consumption profile, which is essential for battery-operated and power-sensitive applications. The DS1044R-125's programmability allows users to select the output frequency via a simple serial interface, eliminating the need for external timing components and enabling a more compact and reliable design.
One of the key benefits of the DS1044R-125 is its ease of integration. The device comes in a small 8-pin SO (Small Outline) package, which is ideal for space-constrained applications. It operates on a single 5V supply, and its output is compatible with TTL/CMOS logic, ensuring it can be easily interfaced with most microcontrollers and digital logic circuits.
Additional features of the DS1044R-125 include an on-chip temperature-compensated voltage-controlled crystal oscillator (TCVCXO), which provides the reference frequency. This built-in feature contributes to the device's high frequency accuracy and stability. The oscillator also includes a power-down feature that allows the output to be disabled, further reducing power consumption when the device is not in use.
In summary, the Maxim Integrated DS1044R-125 programmable silicon oscillator is a compact, efficient, and reliable solution for generating precise frequencies in a wide range of electronic systems. Its programmability, low power consumption, and ease of use make it an excellent choice for designers looking to optimize their circuit designs with minimal component count and high performance.