EN
  • EN
  • DE

DS1035Z-30

Part No DS1035Z-30
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DELAY LINE 35TAP 30NS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Product Status Obsolete
Base Product Number DS1035
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869332-DS1035Z-30
Ultra Librarian 3D Model Ultra Librarian DS1035Z-30 CAD Model

Description

The DS1035Z-30 is a versatile and robust programmable microprocessor peripheral from Maxim Integrated, designed to enhance the performance and efficiency of microprocessor systems. This innovative device is a part of the DS1035 EconOscillator™ family, which is known for its ability to reduce the complexity and cost of microprocessor-based systems.

With its programmable features, the DS1035Z-30 offers a unique three-output, zero-delay buffer that can distribute a single clock input to multiple destinations without any phase delay between them. This characteristic makes it an ideal solution for synchronizing the operations of multiple devices within a system, such as CPUs, memory, and peripheral components, ensuring they work in harmony for optimized system performance.

The device operates over a wide voltage range of 3.3V ±10%, accommodating various system power supplies and ensuring compatibility with a diverse range of microprocessor systems. The DS1035Z-30 also boasts a programmable output skew feature, allowing designers to fine-tune the timing of signals to meet specific system requirements. This level of control is crucial for high-speed digital systems where timing precision is paramount.

Additionally, the DS1035Z-30 is designed with a spread-spectrum oscillator input, which helps in reducing electromagnetic interference (EMI), a common challenge in densely packed electronics. By spreading the energy over a broader frequency spectrum, the device minimizes the peak intensity of radiated emissions, facilitating compliance with EMI regulatory standards and improving system reliability.

This peripheral is packaged in a space-saving 16-pin SOIC (Small Outline Integrated Circuit), making it suitable for use in compact designs where board space is at a premium. The DS1035Z-30 is also characterized by its ease of use, as it requires no external components for its basic operation, simplifying the design process and accelerating time-to-market for product developers.

In summary, the Maxim Integrated DS1035Z-30 is a powerful, programmable microprocessor peripheral that offers zero-delay buffering, programmable skew, and EMI reduction features, all packed into a compact and efficient design. It is an excellent choice for engineers looking to enhance system performance and reliability while maintaining cost-effectiveness and design simplicity.

You May Also Be Interested in

Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess