EN
  • EN
  • DE

DS1033Z-12

Part No DS1033Z-12
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 12NS 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Multiple, NonProgrammable
Delay to 1st Tap 12ns
Available Total Delays 12ns
Number of Independent Delays 3
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1033
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585970-DS1033Z-12
Ultra Librarian 3D Model Ultra Librarian DS1033Z-12 CAD Model

Description

The DS1033Z-12 is a highly versatile and programmable delay line chip from Maxim Integrated, designed to offer precise timing adjustments to digital signals. This component is particularly useful in applications where signal timing needs to be manipulated with accuracy, such as in clock distribution, signal processing, and timing adjustment for various digital circuits.

Key Features

  • Programmable Delays: The DS1033Z-12 offers five equally spaced delays that can be programmed from 0ns to 500ns, allowing for fine-tuning of signal timing to meet specific design requirements.
  • High-Speed Operation: With its capability to handle high-speed signals, this delay line is suitable for high-performance applications, maintaining signal integrity even at elevated frequencies.
  • Low-Power Consumption: The device operates with a low power consumption, making it ideal for power-sensitive designs.
  • Wide Operating Voltage Range: It supports a wide voltage range from 4.75V to 5.25V, providing flexibility in various power supply environments.
  • Easy Integration: The DS1033Z-12 comes in a small 8-pin SO package, which is easy to integrate into a wide range of electronic systems without requiring significant board space.

Applications

The programmable nature of the DS1033Z-12 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Adjusting the timing of clock signals in synchronous digital systems
  • Signal deskewing in high-speed data communications
  • Waveform generation and timing adjustment in test and measurement equipment
  • Delay lines in digital signal processing (DSP) applications

Technical Specifications

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 8-pin SO
  • Delay Range: 0ns to 500ns programmable in 100ns increments
  • Frequency: Capable of handling high-speed signals

The DS1033Z-12 from Maxim Integrated is an indispensable component for designers looking to precisely control the timing of digital signals in their electronic systems, ensuring both flexibility and high performance.

You May Also Be Interested in

Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1279 $72.5116
8+ $14.8742 $118.9936
13+ $14.4093 $187.3209
17+ $13.9445 $237.0565
22+ $13.4798 $296.5556
29+ $12.0852 $350.4708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess