EN
  • EN
  • DE

DS1000Z-35

Part No DS1000Z-35
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 7ns
Tap Increment 7 ns
Available Total Delays 35ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 77 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111081-DS1000Z-35
Ultra Librarian 3D Model Ultra Librarian DS1000Z-35 CAD Model

Description

The DS1000Z-35 is a high-performance, silicon delay line product from Maxim Integrated that offers a fixed-delay of 35 nanoseconds. This precision timing solution is part of the DS1000Z series, renowned for their reliability and versatility in timing control applications across various industries.

Key Features

  • Fixed Delay: 35ns delay ensures precise timing for critical applications.
  • Accuracy: Features a stable and accurate delay line, minimizing timing errors.
  • Low Power Consumption: Designed for energy efficiency, ideal for power-sensitive applications.
  • Voltage Range: Operates over a wide voltage range, accommodating diverse system requirements.
  • Temperature Stability: Delivers consistent performance over a broad temperature range.
  • Packaging: Available in a compact, surface-mount package that is easy to integrate into various designs.

Applications

The DS1000Z-35 is suitable for a wide array of applications, including but not limited to:

  • Signal Processing
  • Network Synchronization
  • Computer Systems
  • Embedded Systems
  • Industrial Controls

Product Quality and Support

Maxim Integrated is committed to delivering high-quality products. The DS1000Z-35 is rigorously tested to ensure it meets the stringent standards for which Maxim is known. In addition, Maxim provides extensive technical support and documentation, making integration and application of the DS1000Z-35 as seamless as possible for designers and engineers.

Ordering Information

To purchase or request samples of the DS1000Z-35, customers can visit Maxim Integrated's official website or contact an authorized distributor. Detailed datasheets and technical resources are also available online to aid in product selection and implementation.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0381 $60.5715
35+ $3.3132 $115.9620
54+ $3.2097 $173.3238
75+ $3.1063 $232.9725
97+ $3.0027 $291.2619
129+ $2.6921 $347.2809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess