EN
  • EN
  • DE

TDA8579T/N1SU

Part No TDA8579T/N1SU
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8SO / 0/2 Receiver 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Receiver
Number of Drivers/Receivers 0/2
Voltage - Supply 5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TDA857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935300009112
Standard Package 2,000
Win Source Part Number 1128280-TDA8579T/N1SU
Ultra Librarian 3D Model Ultra Librarian TDA8579T/N1SU CAD Model

Description

Product Overview: TDA8579T/N1SU

The TDA8579T/N1SU is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the technology industry. This product is part of NXP's extensive range of audio amplifiers specifically tailored for automotive and consumer applications. The TDA8579T/N1SU is an essential component for audio systems requiring compact, efficient, and reliable amplification solutions.

Key Features

  • Audio Amplification: The TDA8579T/N1SU is primarily designed to amplify audio signals in various electronic devices, ensuring clear and powerful sound output.
  • Power Efficiency: With its advanced design, this IC offers exceptional power efficiency, which is crucial for reducing energy consumption in battery-powered applications.
  • Heat Dissipation: The IC incorporates features for optimal heat dissipation, ensuring stable performance even under high-load conditions.
  • Low Distortion: The TDA8579T/N1SU is engineered to produce minimal distortion, providing high-fidelity audio reproduction that meets the demands of audiophiles and general users alike.
  • Compact Form Factor: The small size of the IC makes it an excellent choice for space-constrained applications, without compromising on power or quality.

Applications

The versatility of the TDA8579T/N1SU allows it to be used in a wide range of applications, including but not limited to:

  • Car audio systems
  • Home theater systems
  • Portable speakers
  • Hi-Fi audio setups

Technical Specifications

The TDA8579T/N1SU boasts a set of technical specifications that make it suitable for high-quality audio applications:

  • Supply voltage range that accommodates various power sources.
  • Multiple channel outputs to support stereo and multi-channel audio systems.
  • Protection circuits to safeguard the IC from over-temperature, short-circuit, and other potential damage.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TDA8579T/N1SU is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs consistently in all intended applications.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess