The DS1000M-125 is a high-performance, programmable silicon delay line product from Maxim Integrated, renowned for their innovative approach to integrated circuits. This delay line device provides a method for precisely delaying a digital signal by a controllable amount of time, which can be critical in numerous synchronous digital systems.
Key Features
- Programmable Delay Times: The DS1000M-125 offers a range of delay times programmable via a 3-wire serial interface, allowing designers to fine-tune the timing characteristics of their electronic circuits.
- High Precision: With its precise delay increments, this component ensures a high level of accuracy in timing adjustments, essential for applications requiring synchronization and timing precision.
- 5.0V Supply Voltage: The device operates at a 5.0V supply voltage, making it compatible with many TTL and CMOS logic families.
- Low Power Consumption: Designed for efficiency, the DS1000M-125 maintains low power draw, which is beneficial for power-sensitive applications.
- Wide Operating Temperature Range: It functions reliably across a broad temperature range, ensuring performance stability in various environmental conditions.
Applications
The DS1000M-125 is versatile and can be used in a variety of applications, including:
- Signal Processing
- Network Synchronization
- Computer Peripheral Timing
- Telecommunications
- Embedded Systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
5.0V ±10%
Operating Temperature
-40°C to +85°C
Delay Range
Programmable
Package
8-Pin SOIC
The DS1000M-125 is a testament to Maxim Integrated's commitment to providing solutions that meet the precise timing requirements of modern electronic systems. Its programmable nature ensures it can adapt to the specific needs of your project, making it a reliable and flexible component in your design toolkit.