EN
  • EN
  • DE

105307-1208

Part No 105307-1208
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Nano-Fit Receptacle Housing TPA Capable 2.5mm Pitch Single Row 8 Circuits Black Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
Gender Receptacle
Number of Rows 1
RoHS Compliant
Win Source Part Number 1224137-105307-1208
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 105307-1208 CAD Model

Description

The 105307-1208 is a Micro-Fit 3.0 Connector Housing manufactured by Molex, LLC. It's part of the Micro-Fit 3.0 series known for its high-density design and secure locking features, making it suitable for a variety of applications that require reliable and compact connections.

Applications:

  • Consumer Electronics: Used in devices like TVs, home appliances, and audio equipment for internal power and signal connections.
  • Industrial Automation: Employed in control systems, robotics, and other industrial equipment where space-saving and reliable connections are crucial.
  • Automotive Industry: Integrated into automotive electronics for connecting various components within vehicles.
  • Data and Telecommunications: Utilized in networking equipment, servers, and data storage devices.
  • Medical Equipment: Used in medical devices for secure and reliable power and signal transmission.

Features:

  • Compact Design: Micro-Fit 3.0 series offers a small footprint for high-density applications.
  • Positive Locking: Features a secure locking mechanism to prevent accidental disconnections, ensuring reliable connections.
  • Polarization: Incorporated polarization features to prevent mis-mating and ensure correct connections.
  • Durable Material: Constructed from high-quality materials to withstand harsh environments and provide long-lasting performance.
  • UL and CSA Approved: Meets UL and CSA safety standards.

Benefits:

  • Reliable Connection: The positive locking mechanism ensures a stable and reliable connection, minimizing signal disruptions.
  • Space-Saving: Its compact design allows for use in densely populated circuit boards and small electronic devices.
  • Easy to Use: The polarization feature simplifies the assembly process and reduces the risk of incorrect connections.
  • Long-Term Performance: Durable materials ensure long-term reliability and performance, even in demanding environments.
  • Safety Compliance: UL and CSA approvals ensure that the product meets safety requirements.

Additional Details:

The 105307-1208 housing is designed to accommodate 12 circuits and has a 3.0mm pitch. It is typically made of a high-temperature thermoplastic material suitable for reflow soldering processes. The housing works with corresponding Molex Micro-Fit 3.0 terminals to create a complete connection system. Its compact size and secure locking features make it ideal for applications where reliability and space are critical.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9044 $58.7860
160+ $0.7427 $118.8320
245+ $0.7196 $176.3020
335+ $0.6965 $233.3275
430+ $0.6734 $289.5620
575+ $0.6029 $346.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess