EN
  • EN
  • DE

DS1000-125

Part No DS1000-125
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 25ns
Tap Increment 25 ns
Available Total Delays 125ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585929-DS1000-125
Ultra Librarian 3D Model Ultra Librarian DS1000-125 CAD Model

Description

The DS1000-125 is a state-of-the-art, 5-tap silicon delay line product from Maxim Integrated that offers a reliable and precise timing solution for a wide range of digital applications. This innovative component is designed to provide a series of delayed clock or data signals with minimal power consumption and maximum efficiency.

Key Features

  • Delay Ranges: The DS1000-125 provides a nominal delay of 125ns per tap, which can be incrementally accessed to suit specific timing requirements.
  • Accuracy: It offers a delay tolerance of ±5ns or ±5% (whichever is greater), ensuring precise control over timing sequences.
  • Temperature Stability: The delay is stable over the full temperature range of -40°C to +85°C, making the DS1000-125 suitable for various operating environments.
  • Low Voltage Operation: This component operates at a voltage range of 4.75V to 5.25V, which aligns with standard TTL levels.
  • Versatility: The DS1000-125 can be used in series or parallel configurations to achieve a broad range of delay times, enhancing its adaptability to different circuit designs.

Applications

The DS1000-125 is ideal for applications requiring precise time delays, such as:

  • Signal processing and waveform shaping
  • Network synchronization
  • Industrial control systems
  • Timing adjustments in digital circuits
  • Delay lines in communication systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1000-125 is no exception, with rigorous testing to ensure reliability and performance under various conditions. This component is also RoHS compliant, reflecting Maxim Integrated's dedication to environmental responsibility.

Ordering Information

To purchase or request samples of the DS1000-125, visit Maxim Integrated's official website or contact an authorized distributor. Maxim Integrated provides comprehensive technical support and documentation to assist with product integration and application development.

You May Also Be Interested in

Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess