EN
  • EN
  • DE

LM4924MMX

Part No LM4924MMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .04W STER AB 10MSOP / Audio Amp Headphone 2-CH Stereo 0.04W Class-AB 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 40mW x 2 @ 16 Ohm
Operating Supply Voltage 1.5 V ~ 3.6 V
Features Depop, Mute, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-VSSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 779275-LM4924MMX
Popularity Medium
Supply and Demand Status Limited
Family Name LM4924
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4924MMX CAD Model

Description

The LM4924MMX is an audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of audio amplifiers that cater to a variety of applications, from personal audio devices to high-fidelity sound systems.

The LM4924MMX is a Boomer® stereo headphone amplifier capable of delivering high-quality audio performance. It is specifically designed to provide a rich sound experience for portable devices that require minimal power consumption and space. Its small footprint and power efficiency make it an ideal choice for portable applications such as mobile phones, tablets, and personal media players.

Key Features:

  • Power Supply: The LM4924MMX operates on a low voltage power supply, ranging from 2.2V to 5.5V, which is perfect for battery-operated devices.
  • Output Power: It can deliver 35mW per channel into a 32-ohm load, providing sufficient power for a wide range of headphone types.
  • Efficiency: This amplifier is designed for high efficiency, which not only conserves power but also reduces the heat generated during operation.
  • Noise Reduction: The device features a superior signal-to-noise ratio, ensuring that the audio output is clear and free from unwanted noise.
  • Space-Saving: The LM4924MMX comes in a compact 9-bump micro SMD package, which saves valuable board space in space-constrained applications.

Applications:

The LM4924MMX is versatile and can be used in various audio applications. Its primary use is in portable audio devices, but it can also be found in:

  • Notebook and desktop computers
  • Portable gaming devices
  • Personal digital assistants (PDAs)
  • Portable DVD players

With its combination of low voltage operation, space-saving design, and high-quality audio output, the LM4924MMX from Texas Instruments stands out as a top-tier choice for designers and manufacturers looking to enhance the audio experience in their portable electronic products.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7347 $51.9593
45+ $2.2438 $100.9710
70+ $2.1737 $152.1590
96+ $2.1036 $201.9456
123+ $2.0335 $250.1205
165+ $1.8231 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess