EN
  • EN
  • DE
  • IT

DG508AAZ/883B

Part No DG508AAZ/883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 20-Pin LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Contact Plating Gold
High Level Output Current 20 mA
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 20
Operating Supply Voltage 15 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1020328-DG508AAZ/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG508AAZ/883B CAD Model

Description

Maxim Integrated's DG508AAZ/883B Precision Analog Multiplexer

The DG508AAZ/883B is a high-performance CMOS analog multiplexer from Maxim Integrated, designed to cater to a wide range of applications requiring precise signal routing. This device is an 8-channel single-ended analog multiplexer that allows users to connect a single output to any one of the eight inputs, making it an ideal component for data acquisition systems, test equipment, and communication systems where space and precision are at a premium.

Key Features

  • High Precision: The DG508AAZ/883B boasts excellent signal integrity with low charge injection and low on-resistance, ensuring minimal signal distortion and high accuracy in signal routing.
  • Low Power Consumption: As a CMOS device, it operates with very low power dissipation, which is critical for battery-operated and energy-efficient systems.
  • Wide Voltage Range: The device can work with a wide range of supply voltages, from ±15V to +12V and -5V, offering flexibility in various application environments.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel switching, thereby eliminating the possibility of momentary short circuits.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge events, enhancing the robustness of the device in harsh electrical environments.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical Equipment
  • Avionics

The DG508AAZ/883B is housed in a compact package, which is highly beneficial for space-constrained applications. Maxim Integrated ensures reliability and performance of the device, making it compliant with the stringent requirements of the military-grade 883B standard. This commitment to quality makes the DG508AAZ/883B a trusted choice for engineers and designers looking for a reliable multiplexer for their critical applications.

Overall, whether you are integrating this component into a sophisticated industrial system or a precision measurement device, the DG508AAZ/883B from Maxim Integrated provides the performance and reliability needed for seamless and accurate signal management.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess