EN
  • EN
  • DE

DG506AEWI+

Part No DG506AEWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 16:1 450OHM 28SOIC / 1 Circuit IC Switch 16:1 450Ohm 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series -
Package Tube
Switch Circuit -
Number of Circuits 1
On-State Resistance (Max) 450Ohm
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) -
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 1µs, 400ns
-3db Bandwidth -
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 6pF, 45pF
Current - Leakage (IS(off)) (Max) 5nA
Crosstalk -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DG506
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381896-DG506AEWI+
Ultra Librarian 3D Model Ultra Librarian DG506AEWI+ CAD Model

Description

The DG506AEWI+ from Maxim Integrated is a high-performance, single 16-channel/differential 8-channel, CMOS analog multiplexer. This precision analog switching component is designed to connect a single output to one of the 16 inputs without any signal distortion or degradation. The DG506AEWI+ is particularly suitable for applications that require accurate and repeatable signal routing, such as data acquisition systems, test equipment, and avionics.

With its extended industrial temperature range, the DG506AEWI+ is optimized for challenging environments, ensuring reliable performance under varying conditions. The device operates with a single +15V or dual ±15V power supply, making it versatile for different system design requirements.

The DG506AEWI+ boasts a low charge injection of 10pC (max) and low on-resistance of 100Ω (max), which contributes to its high signal integrity. The device also features an on-resistance match between channels of 5Ω (max) and an on-resistance flatness of 20Ω (max), ensuring minimal signal attenuation and consistent performance across all channels.

Maxim Integrated has designed the DG506AEWI+ with a variety of protective features to enhance its durability and longevity. It includes overvoltage protection at the supply rails, ensuring that the device is not damaged by unexpected voltage spikes. Additionally, the ESD tolerance of 2000V (Human Body Model) provides further robustness against static discharges.

For ease of integration into existing systems, the DG506AEWI+ is available in a wide-body, 28-pin SOIC package, making it compatible with standard PCB layouts. Its pin-compatible upgrades and various other Maxim Integrated multiplexers offer designers the flexibility to choose the right component based on specific application needs.

In summary, the DG506AEWI+ from Maxim Integrated is a high-quality, reliable analog multiplexer that delivers precise signal routing with minimal distortion. Its robust design and protective features make it an excellent choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess