EN
  • EN
  • DE

DG413FDY+

Part No DG413FDY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 15pF, 47pF
Max Leakage Current (IS off) 250pA
Crosstalk -105dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 128793-DG413FDY+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG413FDY+ CAD Model

Description

Maxim Integrated's DG413FDY+: High-Performance, Quad SPST CMOS Analog Switches

The DG413FDY+ is a state-of-the-art series of monolithic quad single-pole, single-throw (SPST) analog switches designed by Maxim Integrated. These high-performance components are a perfect choice for a wide range of applications, including communication systems, data acquisition, audio signal routing, and industrial control systems. Maxim Integrated is renowned for its commitment to quality and reliability, and the DG413FDY+ is no exception, delivering both in a compact package.

Constructed with CMOS technology, the DG413FDY+ offers low on-resistance (Ron) and low charge injection, which ensures minimal distortion and signal loss. This makes it an excellent option for precision analog signal switching. The device operates efficiently across a broad voltage range of ±15V or a single +12V to +30V supply, providing versatility in various circuit configurations.

The DG413FDY+ features four normally open (NO) switches, which can be controlled by TTL or CMOS inputs. These inputs are designed to interpret a wide range of voltage levels, making the device compatible with multiple logic families. Furthermore, the switch's low power consumption is a significant benefit for power-sensitive applications, as it helps to reduce overall system power requirements.

Maxim Integrated has ensured that the DG413FDY+ is not only high-performing but also robust. The device boasts high electrostatic discharge (ESD) protection, which safeguards it against common static electricity damages that can occur during handling and operation. Additionally, the DG413FDY+ has an extended operating temperature range, making it suitable for use in harsh environments.

The DG413FDY+ is available in a compact 16-pin SOIC package, which allows for efficient use of PCB space. This small footprint is particularly advantageous for designs where board real estate is at a premium. With its combination of performance, reliability, and compact size, the DG413FDY+ from Maxim Integrated is an excellent choice for designers looking to incorporate high-quality analog switching into their electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the Maxim Integrated website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess