EN
  • EN
  • DE

DG200ACJ

Part No DG200ACJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NCX2 80OHM 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Max) 80Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 1µs, 500ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number DG200A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584636-DG200ACJ
Ultra Librarian 3D Model Ultra Librarian DG200ACJ CAD Model

Description

The DG200ACJ is a high-performance, dual, monolithic CMOS analog switch designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This precision analog switch is a perfect solution for a wide range of applications, including communication systems, data acquisition, and audio signal routing.

Key Features

  • Low On-Resistance: The DG200ACJ boasts a low on-resistance, typically around 85Ω, which ensures minimal signal distortion and allows for efficient signal transmission.
  • High-Speed Operation: With fast switching times (tON and tOFF), the DG200ACJ is suitable for applications that require quick response times.
  • Dual Switch Configuration: The device contains two independent single-pole, single-throw (SPST) switches, which allows for flexible usage in various circuit designs.
  • Low Power Consumption: The CMOS technology used in the DG200ACJ results in low power consumption, making it ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range (+4.5V to +18V), accommodating a variety of use cases and system requirements.
  • High Off-Isolation: The switch provides high isolation in the off-state, which minimizes crosstalk between channels.

Applications

The versatility of the DG200ACJ allows it to be used in multiple applications. It is particularly useful in sample-and-hold circuits, analog multiplexing, and as a replacement for mechanical relays where reliability and long-term stability are critical. Furthermore, its high switching speed and low power consumption make it an excellent choice for portable and battery-operated equipment.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DG200ACJ is no exception. The device is designed to meet the stringent requirements of industrial and commercial applications. With its robust performance and proven reliability, the DG200ACJ is a component that engineers and designers can trust for their critical designs.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess