EN
  • EN
  • DE

AD7543KCWE

Part No AD7543KCWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Maxim Integrated
Win Source Part Number 171799-AD7543KCWE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7543KCWE CAD Model

Description

The AD7543KCWE from Maxim Integrated is a high-performance, 12-bit digital-to-analog converter (DAC) that offers an excellent combination of accuracy, stability, and versatility, making it an ideal choice for a wide range of applications that require precise analog output from digital signals.

Key Features

  • Resolution: The AD7543KCWE boasts a 12-bit resolution which ensures fine granularity and precise digital-to-analog conversion.
  • Monolithic CMOS Design: This DAC utilizes a monolithic CMOS design, which contributes to its low power consumption and high-speed operation.
  • Compatibility: It is compatible with a wide range of microprocessors and digital systems, thanks to its flexible input logic levels.
  • Dual Supply Operation: The device operates with dual power supplies, which can range from ±4.5V to ±15.75V, providing designers with flexibility in various system designs.

Performance Characteristics

The AD7543KCWE delivers excellent performance with its settling time of typically 1µs, which allows for rapid updates to the analog output. Furthermore, it features a low total harmonic distortion (THD) which is critical for high-fidelity audio applications and precision instrumentation.

Applications

The versatility of the AD7543KCWE DAC makes it suitable for a multitude of applications, including:

  • Digital control of analog systems
  • Process control and automation
  • Automatic test equipment
  • Data acquisition systems
  • Audio signal processing

Package and Reliability

The AD7543KCWE is offered in a compact 16-pin ceramic DIP (CDIP) package, which ensures robustness and reliability. The device's operational temperature range from -40°C to +85°C guarantees stable performance across various environmental conditions.

Conclusion

With Maxim Integrated's commitment to quality and performance, the AD7543KCWE stands out as a DAC that combines accuracy, speed, and power efficiency. Whether for industrial, commercial, or high-precision applications, this DAC provides a reliable solution for converting digital data into a precise analog output.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess