EN
  • EN
  • DE

806063422D

Part No 806063422D
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041061-806063422D
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 806063422D CAD Model

Description

Maxim Integrated Product 806063422D Overview

The Maxim Integrated Product 806063422D is a high-performance, precision integrated circuit designed for a wide range of applications in the electronics industry. This product is engineered to provide reliable and efficient operation, making it suitable for both commercial and industrial uses. The 806063422D is part of Maxim Integrated's extensive portfolio of semiconductor solutions that are known for their quality, durability, and innovative features.

Key Features

  • High Accuracy: The 806063422D is built to deliver precise measurements and control, ensuring that your systems operate with the utmost accuracy.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps to reduce the overall power requirements of your system, leading to longer battery life and lower operating costs.
  • Robust Performance: Maxim Integrated's commitment to quality means that the 806063422D is capable of performing reliably under various conditions, making it a versatile choice for challenging environments.
  • Compact Form Factor: The small footprint of the 806063422D allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the 806063422D makes it an ideal choice for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Portable devices

Technical Specifications

The 806063422D boasts a range of technical specifications that highlight its capabilities. With a focus on integration and performance, this product is designed to meet the rigorous demands of modern electronic systems.

  • Voltage range: Specified in the datasheet
  • Temperature range: Specified in the datasheet
  • Packaging: Available in various package types
  • Quality and reliability: Manufactured to Maxim Integrated's high standards

Ordering Information

For detailed ordering information and to determine the best configuration for your needs, please refer to the official Maxim Integrated datasheet for the 806063422D or contact a Maxim Integrated sales representative.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess