EN
  • EN
  • DE

78M6613-IMR/F/PC1

Part No 78M6613-IMR/F/PC1
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC SENSOR ISOLATED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Single Phase Meter IC 32-QFN (5x5)
Manufacturer Maxim Integrated
Series Teridian™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name 78M6613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858256-78M6613-IMR/F/PC1
Ultra Librarian 3D Model Ultra Librarian 78M6613-IMR/F/PC1 CAD Model

Description

The 78M6613-IMR/F/PC1 is a highly integrated, programmable power measurement and monitoring IC from Maxim Integrated. This advanced solution is designed for real-time energy monitoring and control applications within residential, commercial, and industrial environments.

Key Features

  • High Accuracy: With its precision measurement capabilities, the 78M6613-IMR/F/PC1 ensures accurate energy data, which is critical for managing energy consumption efficiently.
  • On-Chip DSP: The device includes a fully integrated digital signal processor (DSP) that performs real-time calculations for energy metering, which includes active and reactive power, RMS voltage, RMS current, and power factor.
  • Multi-Load Monitoring: Capable of monitoring up to three single-phase AC loads simultaneously, making it a versatile choice for various applications.
  • Embedded Metrology: The onboard metrology functions eliminate the need for external components, reducing system complexity and cost.
  • Programmable: Users can customize the 78M6613-IMR/F/PC1 according to their specific application requirements thanks to its programmable nature.
  • Communication Interface: It features a UART/SPI communication interface for easy integration with external microcontrollers or processors.
  • Compact Footprint: The device comes in a compact 32-pin QFN package, suitable for space-constrained applications.

Applications

The 78M6613-IMR/F/PC1 is ideal for a range of applications that require precise power measurement and control. These include:

  • Smart power strips and surge protectors
  • Home energy management systems
  • Building automation and control systems
  • Industrial power monitoring
  • Appliance energy monitoring

Technical Specifications

The IC operates over a wide supply voltage range and is designed to interface directly with current transformers and potential dividers, ensuring compatibility with a wide range of sensors. The integrated non-volatile memory (NVM) allows for the storage of calibration coefficients and application parameters, ensuring persistent accuracy and customization across power cycles.

With its robust feature set, the 78M6613-IMR/F/PC1 from Maxim Integrated is a powerful choice for developers looking to implement sophisticated energy monitoring solutions with minimal additional components.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess