EN
  • EN
  • DE

73S8024R-ILR/F

Part No 73S8024R-ILR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZD SMART CARD / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number 73S8024
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 24553-73S8024R-ILR/F
Ultra Librarian 3D Model Ultra Librarian 73S8024R-ILR/F CAD Model

Description

The 73S8024R-ILR/F is a state-of-the-art integrated circuit from Maxim Integrated, designed to provide a robust and efficient interface solution for smart card applications. This high-performance smart card interface IC is engineered to facilitate communication between a smart card and a microcontroller or microprocessor in a variety of secure transaction systems.

Key Features

  • Integrated Features: The 73S8024R-ILR/F comes with a built-in level shifter, reducing the need for external components and simplifying the design process for engineers.
  • High Durability: Designed for longevity, this IC can withstand the rigors of frequent card insertions and extractions, making it ideal for high-use environments.
  • Versatile Power Management: The device supports 3V and 5V smart cards and features automatic card type detection and voltage selection, ensuring compatibility with a wide range of smart card standards.
  • Low Power Consumption: With its advanced power-saving features, the 73S8024R-ILR/F minimizes power consumption during operation, which is crucial for battery-powered devices.
  • Protection Circuits: It includes multiple built-in protection mechanisms such as short-circuit, thermal, and over-current protection, safeguarding both the IC and the smart card from potential damage.
  • Easy Integration: The 73S8024R-ILR/F is available in a compact form factor that is easy to integrate into existing and new designs, providing a seamless user experience.

Applications

The versatility of the 73S8024R-ILR/F makes it suitable for a wide range of applications, including:

  • Point of Sale (POS) terminals
  • ATMs and kiosks
  • Identification and access control systems
  • Healthcare and insurance card readers
  • Public transportation fare collection systems

With its robust design and comprehensive feature set, the 73S8024R-ILR/F from Maxim Integrated is an excellent choice for developers looking to create reliable and secure smart card-based systems. Its ease of use and integration, along with Maxim Integrated's reputation for quality, make this IC a go-to component for smart card interface solutions.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess