EN
  • EN
  • DE

HMC442LM1

Part No HMC442LM1
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 17.5GHZ-24GHZ 8SMT / RF Amplifier IC General Purpose 17.5GHz ~ 24GHz 8-SMT (5.08x5.08)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 17.5GHz ~ 24GHz
P1dB 21.5dBm
Gain 14dB
Noise Figure 7dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 85mA
Mounting Type Surface Mount
Package / Case 8-TQFN Exposed Pad
Supplier Device Package 8-SMT (5.08x5.08)
Base Product Number HMC442
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920419-HMC442LM1
Ultra Librarian 3D Model Ultra Librarian HMC442LM1 CAD Model

Description

The HMC442LM1 from Analog Devices Inc. is a high-performance, passive double-balanced mixer designed to meet the demands of RF and microwave applications. This versatile component is a fundamental building block in the design of communication systems, offering exceptional frequency conversion and signal processing capabilities.

Key Features:

  • Frequency Range: The HMC442LM1 operates over a wide frequency range, making it suitable for a variety of applications from IF (Intermediate Frequency) to RF (Radio Frequency) and LO (Local Oscillator) frequencies, ensuring flexibility in design.
  • Conversion Loss: With a low conversion loss, this mixer maintains signal integrity and minimizes the need for additional amplification, leading to more efficient system design and power consumption.
  • Isolation: Excellent LO to RF and LO to IF isolation figures are inherent in the design, which reduces signal leakage and enhances overall system performance.
  • Linearity: The HMC442LM1 showcases high linearity, ensuring that it can handle a wide range of input signal levels without significant distortion, crucial for maintaining signal fidelity.
  • Package: It comes in a compact surface-mount package, the LM1, which is conducive to space-constrained applications and allows for easier integration into a variety of circuit designs.

Applications:

The HMC442LM1 is ideal for use in:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Technical Specifications:

Parameter Specification
Frequency Range 6 GHz to 14 GHz
Conversion Loss 9 dB typical
LO to RF Isolation 36 dB typical
LO to IF Isolation 30 dB typical
Input IP3 +18 dBm typical

For designers and engineers looking for a reliable and high-quality mixer, the HMC442LM1 from Analog Devices Inc. provides an exceptional balance of performance and flexibility, making it a top choice for advanced RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.3610 $144.3610
2+ $139.5489 $279.0978
3+ $125.1128 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess