EN
  • EN
  • DE

TG80-1505NXRL

Part No TG80-1505NXRL
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description T1/E1 Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
DC Resistance (DCR) 800 mΩ
Depth 15.88 mm
Height 5.84 mm
Inductance 1.5 mH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Length 27.94 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 40
RoHS Compliant
Shielding Shielded
Termination SMD/SMT
Width 12.19 mm
Win Source Part Number 1232607-TG80-1505NXRL
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG80-1505NXRL CAD Model

Description

The TG80-1505NXRL is a Gigabit Ethernet transformer module manufactured by Halo Electronics Inc. This module is designed to provide signal isolation and impedance matching for Ethernet communication in various networking applications.

Applications:

  • Ethernet Network Interfaces: Used in network interface cards (NICs) for desktop computers, servers, and laptops.
  • Routers and Switches: Integrated into routers and switches for signal isolation and impedance matching on Ethernet ports.
  • Embedded Systems with Ethernet Connectivity: Employed in embedded systems that require Ethernet connectivity, such as industrial controllers and IoT devices.
  • Power over Ethernet (PoE) Devices: Used in PoE devices to provide signal isolation and power delivery over the same cable.
  • Media Converters: Found in media converters to convert between different Ethernet standards.

Features:

  • Gigabit Ethernet Support: Supports Gigabit Ethernet (10/100/1000Base-T) data rates.
  • Signal Isolation: Provides signal isolation between the Ethernet PHY and the network cable.
  • Impedance Matching: Matches the impedance between the Ethernet PHY and the network cable for optimal signal transmission.
  • Common Mode Choke: Includes a common mode choke to suppress common mode noise.
  • Compact Design: Features a compact design for easy integration into various applications.
  • RoHS Compliant: Complies with the RoHS directive, ensuring environmental friendliness.

Benefits:

  • Improved Signal Integrity: Provides improved signal integrity for reliable Ethernet communication.
  • Protection against Electrical Noise: Protects against electrical noise and interference.
  • Enhanced Network Performance: Enhances network performance by minimizing signal reflections and impedance mismatches.
  • Compliance with Standards: Meets industry standards for Ethernet communication.
  • Easy Integration: Designed for easy integration into various Ethernet applications.

Additional Details:

The TG80-1505NXRL is specifically designed to meet the electrical and mechanical requirements of Gigabit Ethernet applications. It features a reinforced insulation system to provide high isolation voltage between the Ethernet PHY and the network. The transformer module is manufactured using high-quality materials to ensure long-term reliability and performance. The module helps to minimize electromagnetic interference (EMI) and radio frequency interference (RFI) by providing common mode noise suppression. It also aids in compliance with regulatory requirements such as FCC and CE. The compact size of the module is beneficial in space-constrained applications. Halo Electronics is known for its high-quality Ethernet transformer modules, and the TG80-1505NXRL is designed to meet the demanding requirements of modern networking equipment. This module supports Power over Ethernet (PoE) applications, allowing for the transmission of both data and power over a single Ethernet cable. This simplifies installation and reduces cabling costs.

You May Also Be Interested in

Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Neutrik
NP2RX Fiber Optic Connectors
Need more? Email Us
Schurter Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Neutrik
NF2D-B-0 Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Neutrik
NCJ5FI-V Fiber Optic Connectors
Need more? Email Us
Neutrik
NCJ9FI-V-0 Fiber Optic Connector
Need more? Email Us
Neutrik
NP3TT-P-AU-R Fiber Optic Connect
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess