EN
  • EN
  • DE
  • IT

73S1215F-68MR/F/PB

Part No 73S1215F-68MR/F/PB
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description SELF-CONTAINED SMART CARD READER  /  80515 series Microcontroller IC 8-Bit 24MHz FLASH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series 73S12xx
Package Bulk
Core Processor 80515
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SmartCard, UART/USART
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 6.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Base Product Number 73S1215F
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-73S1215F-68MR/F/PB,MAXMAX73S1215F-68MR/F/PB
Standard Package 2,500
Win Source Part Number 1005041-73S1215F-68MR/F/PB
Ultra Librarian 3D Model Ultra Librarian 73S1215F-68MR/F/PB CAD Model

Description

Maxim Integrated Product Overview: 73S1215F-68MR/F/PB

The 73S1215F-68MR/F/PB is a sophisticated integrated circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular IC is an integral part of the secure payment and smart card interface solutions that Maxim Integrated offers. It is crafted to cater to the needs of applications requiring high reliability and security, such as point-of-sale (POS) terminals, ATMs, and other secure financial transactions.

Key Features

  • Smart Card Interface: The 73S1215F-68MR/F/PB provides a seamless interface for smart cards, ensuring compatibility with a wide range of card types and supporting ISO 7816, EMV, and other industry standards.
  • High Integration: This product integrates multiple features into a single chip, which includes a smart card interface, power management, and advanced security protocols, thereby reducing external component count and simplifying design.
  • Advanced Security: Maxim Integrated places a strong emphasis on security. The 73S1215F-68MR/F/PB incorporates several layers of security measures to protect sensitive data and ensure secure transactions.
  • Flexibility: The chip is designed to be flexible and programmable, allowing developers to customize its functionality to meet the specific needs of their applications.
  • Power Efficiency: With power management being a key feature, the 73S1215F-68MR/F/PB is optimized for low power consumption, which is crucial for battery-powered devices.

Applications

  • Point-of-Sale (POS) Systems
  • Automated Teller Machines (ATMs)
  • Secure Access Systems
  • Identification and Authentication Devices

The 73S1215F-68MR/F/PB is available in a 68-pin QFN package, which is suitable for compact designs where space is at a premium. Its robust design ensures that it can operate in a wide range of temperatures, making it suitable for deployment in diverse environmental conditions.

Maxim Integrated's commitment to quality and reliability is evident in the 73S1215F-68MR/F/PB, making it an excellent choice for designers looking to incorporate a secure and efficient smart card interface into their systems. With its advanced features and comprehensive support, this product stands out as a top-tier solution for secure transaction processing.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $7.6842
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess