EN
  • EN
  • DE

73M1916-IVTR/F

Part No 73M1916-IVTR/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 20TSSOP / Telecom IC Data Access Arrangement (DAA) 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Series MicroDAA™
Package Tape & Reel
Product Status Obsolete
Function Data Access Arrangement (DAA)
Interface PCM, SPI
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 73M1916
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857139-73M1916-IVTR/F
Ultra Librarian 3D Model Ultra Librarian 73M1916-IVTR/F CAD Model

Description

The Maxim Integrated 73M1916-IVTR/F is a highly integrated, single-chip modem that combines the functionality of a complete modem data pump and telephone line interface in a compact 48-pin TQFN package. This advanced modem IC is designed to deliver exceptional performance for a wide range of applications, including point-of-sale terminals, utility meters, and set-top boxes, among others.

Key Features

  • Integrated Data Pump and Controller: The 73M1916-IVTR/F features an embedded HDLC controller and a data pump that supports V.22bis (2400 bps) and V.22 (1200 bps) as well as Bell 212A and Bell 103 communication standards.
  • Compact Footprint: With its 48-pin TQFN package, this device is designed for space-constrained applications, enabling designers to minimize the PCB area required for modem functionality.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for battery-powered and energy-efficient applications.
  • Flexible Interface Options: It offers a variety of interface options, including PCM, SPI, and UART, providing flexibility for system integration.
  • Robust Line Interface: The integrated line interface ensures reliable connection and communication over the telephone network, with built-in protection against line transients.

Applications

  • Point-of-Sale (POS) Terminals
  • Utility Metering Systems
  • Set-Top Boxes
  • Remote Access Servers
  • Automated Teller Machines (ATMs)

The 73M1916-IVTR/F is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that address the needs of modern electronic systems. Its combination of integration, efficiency, and versatility makes it an excellent choice for developers looking to incorporate modem functionality into their designs without compromising on space or power efficiency.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the product datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess