EN
  • EN
  • DE
  • IT

73K324L28IHF

Part No 73K324L28IHF
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Description Modem Chip Single 2.4Kbps 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Data Rate 2.4 kbps
Max Supply Voltage 5.5 V
Min Supply Voltage 4.5 V
Number of Pins 28
Operating Supply Current 18 mA
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1039999-73K324L28IHF
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73K324L28IHF CAD Model

Description

The Maxim Integrated 73K324L28IHF is a highly integrated, feature-rich communication solution designed to serve a wide array of telecommunication applications. This innovative product is a testament to Maxim Integrated's commitment to providing advanced technology that simplifies design, enhances performance, and accelerates time-to-market for developers and engineers alike.

Key Features

  • High Integration: The 73K324L28IHF incorporates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, making it ideal for portable and battery-powered applications.
  • Advanced Communication Protocols: It supports various communication standards, ensuring compatibility and seamless integration with existing and new telecommunication systems.
  • Robust Performance: Engineered to deliver reliable performance in challenging conditions, the 73K324L28IHF maintains its functionality across a wide temperature range and under varying electrical conditions.

Applications

The versatility of the 73K324L28IHF allows it to be used in a diverse set of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • Security systems
  • Telecommunication devices
  • Remote meter reading systems
  • Industrial control systems

Technical Specifications

The 73K324L28IHF boasts an impressive array of technical specifications that enable it to meet the rigorous demands of modern telecommunication systems:

  • Voltage Range: Specified for optimal operation within a defined voltage range.
  • Temperature Range: Capable of operating effectively over a broad temperature spectrum.
  • Package Type: Available in a form factor that is conducive to streamlined PCB design and layout.
  • Regulatory Compliance: Meets or exceeds industry standards for safety and performance.

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability. The 73K324L28IHF is manufactured under stringent quality control processes to ensure that each chip meets the highest standards of performance and longevity. Customers can trust in the Maxim Integrated brand for consistent, high-quality products that drive innovation and provide value across a multitude of applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3661
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Microchip Technology
Need more? Email Us
Rochester Electronics
Need more? Email Us
Delta Electronics
Smc Series Panel Jack Recept
Need more? Email Us
AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0681
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0825
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess