EN
  • EN
  • DE

71M6541D-IGTR/F

Part No 71M6541D-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER SGL PHSE 64LQFP  /  Single Phase Meter IC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 71M6541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 71M6541D-IGTR/FTR,71M6541DIGTRF,71M6541D-IGTR/FCT,71M6541D-IGTR/FDKR
Standard Package 1,500
Win Source Part Number 1026807-71M6541D-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6541D-IGTR/F CAD Model

Description

Maxim Integrated's 71M6541D-IGTR/F Energy Meter IC

The 71M6541D-IGTR/F from Maxim Integrated is a highly integrated, single-chip energy meter IC that is designed to meet the stringent requirements of residential and industrial energy metering applications. This sophisticated IC incorporates Maxim's proven 4th-generation metering technology, delivering high accuracy and low power consumption in a compact form factor.

At the heart of the 71M6541D-IGTR/F is a powerful 8051-compatible microcontroller core, which is complemented by a 22-bit delta-sigma ADC, a precise voltage reference, and a 32-bit compute engine. These features enable the IC to perform accurate energy measurements and complex calculations with ease, making it ideal for smart metering solutions.

The device is capable of measuring active, reactive, and apparent energy, along with RMS voltage and current, power factor, and line frequency. This makes it a versatile choice for a wide range of metering applications. The 71M6541D-IGTR/F's integrated flash memory allows for robust firmware updates and customization, ensuring the device can be tailored to specific customer requirements.

Designed with security in mind, the 71M6541D-IGTR/F includes features to prevent tampering and fraud. Its onboard temperature sensor and supply voltage monitor further enhance the reliability of the metering system by providing alerts for abnormal operating conditions.

The IC supports a variety of communication interfaces, including UART, SPI, and I2C, allowing for easy integration with external microcontrollers, communication modules, and other peripherals. This connectivity ensures that the 71M6541D-IGTR/F can be seamlessly incorporated into modern smart grid infrastructure.

Maxim Integrated's commitment to quality is evident in the 71M6541D-IGTR/F, which is designed for long-term stability and performance across its operating temperature range. The IC is available in a compact 64-pin LQFP package, making it suitable for space-constrained applications without compromising on functionality.

Overall, the 71M6541D-IGTR/F is an exceptional choice for manufacturers looking to develop reliable and accurate energy meters that meet the evolving demands of the energy market.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,013 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess