Maxim Integrated 71M6531E-GTR+ Energy Meter IC
The Maxim Integrated 71M6531E-GTR+ is a highly integrated energy meter IC designed for effective measurement in residential and commercial energy metering applications. This sophisticated system-on-chip (SoC) solution offers exceptional accuracy and long-term reliability, ensuring precise energy consumption tracking for both single-phase and poly-phase metering. It is an ideal component for smart meters that require precise data and connectivity features.
At the heart of the 71M6531E-GTR+ is a powerful 32-bit compute engine, coupled with Maxim’s Single Converter Technology® with a 22-bit delta-sigma ADC, that enables it to deliver high accuracy measurements with less than 0.1% error over a 1000:1 dynamic range. This makes it suitable for a wide range of electrical conditions and ensures compliance with the most stringent energy metering standards globally.
The IC incorporates a multitude of features that facilitate comprehensive energy measurement and management. These include an on-chip temperature sensor, multiple digital inputs/outputs, and a real-time clock (RTC) with a digital temperature compensation for accurate timekeeping. The 71M6531E-GTR+ also supports various communication protocols, such as UART, SPI, and I²C, allowing for easy integration into existing metering infrastructure and enabling remote meter reading and firmware updates.
Built with security in mind, the 71M6531E-GTR+ includes tamper detection capabilities to protect against energy theft and ensure the integrity of metering data. The device is also designed to operate over a wide temperature range, making it suitable for deployment in diverse environments.
The 71M6531E-GTR+ is available in a compact 64-pin LQFP (Lead-free Quad Flat Pack) package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating streamlined manufacturing processes. Maxim Integrated's commitment to quality and performance makes the 71M6531E-GTR+ a reliable choice for developers looking to create advanced energy metering solutions that meet the evolving demands of the energy sector.
For further information, datasheets, and support resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representatives.