EN
  • EN
  • DE

71M6531D-IMR/F

Part No 71M6531D-IMR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 128KB 68-QFN  /  Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-SQFN (8x8)
Base Product Number 71M6531
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 71M6531D-IMR/FDKR,71M6531D-IMR/FCT,71M6531D-IMR/FTR,71M6531D-IMR/F-ND
Standard Package 2,500
Win Source Part Number 1039959-71M6531D-IMR/F
Ultra Librarian 3D Model Ultra Librarian 71M6531D-IMR/F CAD Model

Description

Maxim Integrated 71M6531D-IMR/F Energy Meter IC

The Maxim Integrated 71M6531D-IMR/F is a highly-integrated, single-chip energy meter IC that offers an exceptional level of performance and accuracy for residential and commercial metering applications. Designed with precision in mind, this IC incorporates a unique Single Converter Technology® with a 22-bit delta-sigma ADC, making it a perfect choice for electrical metering systems requiring high accuracy over a wide dynamic range.

This advanced metering IC features seven sensor inputs that are configurable for various sensor types, allowing for a wide range of usage scenarios. The 71M6531D-IMR/F is equipped with an MPU core based on the 8051 microcontroller, providing ample processing power for complex metering algorithms and data handling. The MPU is supported by 32kB of FLASH and 5kB of XRAM, which facilitates robust software applications and data storage.

The device also includes a dedicated 32-bit compute engine (CE) optimized for processing energy metering algorithms. This compute engine works alongside the MPU to ensure real-time calculations are handled efficiently, delivering precise energy measurement and tariff calculations. The 71M6531D-IMR/F supports a wide range of communication interfaces, including UART, SPI, and I²C, providing flexibility for system integration and data retrieval.

With its integrated LCD driver, the 71M6531D-IMR/F can directly drive an alphanumeric or segmented display, offering a convenient interface for on-site data reading. The device operates over an extended industrial temperature range, ensuring reliable performance in diverse environmental conditions.

Designed with tamper detection capabilities, the 71M6531D-IMR/F ensures security and integrity in metering applications. Its low power consumption makes it an ideal choice for battery-operated systems, while the lead(Pb)-free, 64-pin LQFP package ensures compliance with environmental regulations and easy PCB integration.

In summary, Maxim Integrated's 71M6531D-IMR/F offers an ideal solution for designers looking to implement a reliable, accurate, and feature-rich energy metering system. Its integration of critical metering functions into a single chip simplifies design, reduces system costs, and accelerates time-to-market for a wide array of metering applications.

You May Also Be Interested in

Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess