EN
  • EN
  • DE

71M6521BE-IGT/F

Part No 71M6521BE-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description Energy Meter IC | IC ENERGY METER 8K FLASH 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Measurement Error 0.4%
Supply Voltage (V) 3V ~ 3.6V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 71M6521
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1129721-71M6521BE-IGT/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6521BE-IGT/F CAD Model

Description

The 71M6521BE-IGT/F is a highly integrated, single-phase, residential energy metering IC from Maxim Integrated that is designed to meet the stringent requirements of the international energy metering community. This advanced metering IC is equipped with Maxim's unique Single Converter Technology® with a 22-bit delta-sigma ADC, offering unparalleled accuracy and noise immunity, making it an ideal choice for a wide range of electricity metering applications.

At the heart of the 71M6521BE-IGT/F is a powerful 8051-compatible MPU core, which, coupled with 32KB of flash memory, provides ample computational capabilities and storage for complex metering algorithms and tariff programs. The flash memory is not only robust, but it also allows for in-system programmability, which is essential for firmware updates and customization to meet various market demands.

The device features four sensor inputs that are highly configurable, ensuring compatibility with a variety of current sensors including current transformers (CTs), Rogowski coils, and shunt resistors. This versatility allows manufacturers to use the same IC across different product lines, simplifying inventory management and reducing costs.

To address the concerns of energy theft and tampering, the 71M6521BE-IGT/F integrates several security features. These include a battery-backed real-time clock (RTC), power outage flags, and a cover open detection capability, which collectively help in maintaining the integrity of metering data.

The IC also includes an on-chip temperature sensor and voltage reference to further enhance measurement accuracy. For communication, it supports an SPI/MICROWIRE interface for easy integration with external devices, and a DIO interface for additional functionality.

The 71M6521BE-IGT/F operates over an extended industrial temperature range and comes in a compact 68-pin QFN package, making it suitable for space-constrained applications. With its high level of integration and precision, the 71M6521BE-IGT/F from Maxim Integrated is an excellent choice for smart meter manufacturers looking to deliver reliable and accurate energy consumption data to utilities and consumers alike.

You May Also Be Interested in

Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 647 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess