EN
  • EN
  • DE

71M6513H-IGTR/F

Part No 71M6513H-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 3PH 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel
Product Status Discontinued
Measurement Error 0.1%
Voltage - Supply 3 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 71M6513
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857085-71M6513H-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6513H-IGTR/F CAD Model

Description

The 71M6513H-IGTR/F is a highly integrated Energy Meter IC from Maxim Integrated, designed to meet the demanding needs of energy metering applications. This cutting-edge IC is suitable for residential, commercial, and industrial metering markets, offering a high level of accuracy, reliability, and flexibility. It is particularly well-suited for smart grid applications, where precise energy measurements and data integrity are paramount.

Key Features

  • High Accuracy: The 71M6513H-IGTR/F is designed for high-accuracy measurements, with features that support a wide dynamic range and low power consumption. It ensures precise data collection, critical for billing and energy management applications.
  • Integrated MPU Core: The device includes an integrated 32-bit MPU core, which provides powerful computation capabilities while maintaining low power operation. This enables complex metering algorithms and data processing within the IC itself.
  • On-Chip Memory: It comes with on-chip FLASH and RAM, facilitating robust data storage and management without the need for external memory components.
  • Multi-Tariff Support: The IC supports multiple tariffs, allowing for flexible billing options that can adapt to various time-of-use pricing schemes.
  • Advanced Security: Security features are built into the IC to prevent tampering and ensure data integrity, which is critical for billing and regulatory compliance.
  • Low Power Design: The 71M6513H-IGTR/F is optimized for low power operation, which is essential for reducing the overall energy consumption of the metering system.
  • Communication Interfaces: It offers a range of communication interfaces, including UART, SPI, and I2C, allowing for easy integration with external devices and systems.

Applications

The 71M6513H-IGTR/F is versatile and can be used in a variety of metering applications. Its robust feature set makes it ideal for:

  • Smart residential energy meters
  • Commercial and industrial metering systems
  • Sub-metering and energy management systems
  • Demand response and load shedding applications

With its combination of accuracy, integration, and security, the 71M6513H-IGTR/F from Maxim Integrated is a top choice for developers and manufacturers looking to create advanced, reliable energy metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess