The ME2N7002D1KW-G is a surface-mount N-channel enhancement mode MOSFET manufactured by Matsuki. This MOSFET is designed for low voltage, high-speed switching applications, making it suitable for a wide range of electronic devices.
Applications:
- DC-DC converters
- Load switching
- Power management in portable devices
- LED drivers
- Motor control circuits
Features:
- Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
- Fast switching speed: Enables high-frequency operation.
- Low gate charge: Reduces driving power requirements.
- Surface mount package: Facilitates automated assembly and compact designs.
- RoHS compliant: Environmentally friendly, free from hazardous substances.
Benefits:
- Improved energy efficiency: Low on-resistance contributes to reduced power consumption.
- Enhanced system performance: Fast switching speed allows for higher operating frequencies.
- Compact design: Surface mount package saves board space.
- Reliable operation: Robust design ensures stable performance in demanding applications.
- Reduced system cost: Integrated features minimize the need for external components.
Specifications:
The ME2N7002D1KW-G typically features a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of around 0.5A. Its RDS(on) value is typically below 2 Ohms at a VGS of 10V. The device is packaged in a SOT-323 package. The operating temperature range is typically -55°C to +150°C.