EN
  • EN
  • DE

LK162A-4T-TCI

Part No LK162A-4T-TCI
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSMS R/G/B
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Number of Characters 32.0
Display Format 16 x 2
Display Type LCD - Monochrome
Display Mode Transmissive
Character Size 2.45mm H x 3.95mm W
Outline L x W x H 96.40mm x 23.00mm x 31.14mm
Viewing Area 51.60mm L x 11.90mm W
Backlight LED - Red/Green/Blue
Voltage - Supply 4.75V ~ 5.25V
Interface I2C, RS-232, TTL
Temperature Range - Operating 0°C ~ 50°C
Text Color Red/Green/Blue
Background Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565408-LK162A-4T-TCI
Ultra Librarian 3D Model Ultra Librarian LK162A-4T-TCI CAD Model

Description

N

You May Also Be Interested in

Display Visions
LCD MOD 48DIG 16 X 3 TRANSMISSIV
Need more? Email Us
Newhaven
LCD MOD 80DIG 20X4 TRANS YLW/GRN
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3DIG 3 X 1 TRANSFLECTIVE
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2 PASSIVE
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 4DIG 4 X 1 TRANSFLECTIVE
Need more? Email Us
Newhaven
LCD MOD 64DIG 16X4 TRANS YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 16DIG 8X2 TRANSFLECT WHT
Need more? Email Us
Display Visions
LCD MOD 32DIG 16 X 2 TRANSMISSIV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess