EN
  • EN
  • DE

71M6541F-IGT/F

Part No 71M6541F-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METERING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 764694-71M6541F-IGT/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6541F-IGT/F CAD Model

Description

The 71M6541F-IGT/F from Maxim Integrated is a highly integrated, single-phase, energy-metering integrated circuit (IC) that delivers a robust solution for effective electrical energy measurement in residential and industrial applications. This IC is part of Maxim's 71M654x family of energy-metering products, which are known for their precision, reliability, and ease of use.

Designed with an emphasis on performance and integration, the 71M6541F-IGT/F incorporates a wealth of features that simplify the design of energy meters. At the heart of this IC is a powerful 32-bit compute engine, complemented by Maxim's patented Single Converter Technology® with a 22-bit delta-sigma ADC, which provides outstanding accuracy over a wide dynamic range, ensuring precise energy measurement even at low power levels.

The device supports a wide range of metering applications with its configurable analog inputs, making it suitable for various sensor types, including current transformers and shunt resistors. The 71M6541F-IGT/F also includes a temperature sensor and a voltage reference to further enhance measurement accuracy. Additionally, it offers on-chip flash memory, which allows for the storage of critical data and firmware updates.

Communication with external devices is facilitated through an SPI or UART interface, enabling easy integration with microcontrollers or other digital systems. The IC also features a robust security framework to prevent tampering and ensure the integrity of metering data.

Maxim Integrated's 71M6541F-IGT/F operates over an extended industrial temperature range and is available in a compact 64-pin LQFP package. It is an ideal solution for smart meter manufacturers looking for a cost-effective, high-accuracy energy metering IC that can be easily integrated into their designs.

The combination of advanced metering features, high integration, and Maxim's commitment to quality makes the 71M6541F-IGT/F a standout choice for next-generation energy metering solutions.

You May Also Be Interested in

Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8323 $61.3168
37+ $3.1439 $116.3243
57+ $3.0457 $173.6049
79+ $2.9476 $232.8604
102+ $2.8494 $290.6388
136+ $2.5549 $347.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess