EN
  • EN
  • DE

30313

Part No 30313
Manufacturer Master Appliance Co
Catalog Tools
Description REPL HEATING ELEMENT FOR AH-752
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Heat Guns, Torches, Accessories
Mfr Master Appliance Co
Series Masterflow®
Package Box
Product Status Active
Accessory Type Heating Element
Temperature Range 750°F (399°C)
Voltage 220/240V
Compatible Tools AH-752
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8516.90.9000
Win Source Part Number 855507-30313
Ultra Librarian 3D Model Ultra Librarian 30313 CAD Model

Description

The 855507-30313 is a heating element accessory from the Masterflow® series by Master Appliance Co.

  • Package: Box
  • Compatible With: AH-752 heat gun
  • Voltage Rating: 220/240V
  • Temperature Range: 750°F (399°C)
  • Manufacturer: Master Appliance Co
  • REACH: Unaffected

You May Also Be Interested in

Apex Tool Group
JKT 130-J6 CHUCK
Lowest to $15.1270
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.7739
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $46.9219
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6163 $77.2326
4+ $31.6851 $126.7404
6+ $30.6953 $184.1718
8+ $29.7054 $237.6432
11+ $28.7145 $315.8595
14+ $25.7438 $360.4132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess