EN
  • EN
  • DE

SFH4240

Part No SFH4240
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319043-SFH4240
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4240 CAD Model

Description

The SFH4240 is a silicon PIN photodiode designed for a variety of applications requiring precise detection of infrared (IR) radiation. Manufactured by OSRAM Opto Semiconductors, this photodiode offers high sensitivity and fast switching speeds, making it suitable for demanding environments. Its robust construction and reliable performance ensure consistent operation over a wide range of conditions.

Applications

  • Infrared Remote Control Systems: Used in remote controls for televisions, stereos, and other electronic devices to detect IR signals.
  • Light Barriers: Employed in security systems and industrial automation to detect interruptions in a light beam.
  • Optical Sensors: Utilized in various optical sensing applications, such as light meters and proximity detectors.
  • Medical Devices: Integrated into medical equipment for non-invasive monitoring and diagnostics.
  • Gaming Consoles: Used in motion sensing systems and interactive gaming applications.

Features

  • High Sensitivity: The photodiode exhibits excellent sensitivity to infrared radiation, allowing for accurate detection of weak signals.
  • Fast Switching Speed: Designed for rapid response times, enabling high-speed data transmission and detection.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, ensuring consistent performance in diverse environments.
  • Compact Size: The small form factor allows for easy integration into space-constrained applications.
  • RoHS Compliant: Manufactured in accordance with RoHS standards, minimizing the environmental impact of the device.

Benefits

  • Precise Detection: The high sensitivity ensures accurate and reliable detection of IR signals, reducing false triggers and improving system performance.
  • Improved System Response: The fast switching speed allows for quick reaction times, enhancing the responsiveness of the overall system.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in design and implementation.
  • Long-Term Reliability: The robust construction and high-quality materials ensure long-term durability and consistent performance.
  • Environmentally Friendly: Compliance with RoHS standards minimizes the environmental impact of the device, aligning with sustainability goals.

Technical Specifications

The SFH4240 has a spectral sensitivity range typically centered around 850-950 nm, optimized for common IR emitter wavelengths. Its active area is designed to capture a maximum amount of light. The photodiode is typically operated in reverse bias to improve response time and reduce capacitance. The specific electrical characteristics, such as responsivity, dark current, and capacitance, can be found in the OSRAM datasheet for the SFH4240.

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Rohm Semiconductor
EMITTER IR 950NM 100MA T 1 3/4
Need more? Email Us
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4308 $58.1580
330+ $0.3534 $116.6220
510+ $0.3430 $174.9300
700+ $0.3315 $232.0500
900+ $0.3211 $288.9900
1,205+ $0.2876 $346.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess