EN
  • EN
  • DE

MDP5N50ZTH

Part No MDP5N50ZTH
Manufacturer MagnaChip Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220
Manufacturer MagnaChip Semiconductor
Manufacturer Homepage www.magnachip.co.kr
Win Source Part Number 754819-MDP5N50ZTH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MDP5N50ZTH CAD Model

Description

The MDP5N50ZTH is a Power MOSFET from MagnaChip Semiconductor. It is designed for high-voltage, high-speed switching applications. This MOSFET offers low on-resistance and gate charge, making it suitable for efficient power conversion and motor control.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as a switching element in various SMPS topologies.
  • Power Factor Correction (PFC): Enables efficient power factor correction in power supplies.
  • DC-DC Converters: Implements efficient DC-DC conversion in a variety of applications.
  • Motor Control: Used in motor control circuits for switching and power amplification.
  • Lighting Ballasts: Enables efficient switching in electronic lighting ballasts.

Features

  • High Voltage: Features a high drain-source breakdown voltage of 500V, suitable for high-voltage applications.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • Low Gate Charge: Low gate charge reduces switching losses and improves efficiency at high frequencies.
  • Fast Switching Speed: Provides fast switching speed for efficient operation in switching applications.
  • Avalanche Ruggedness: Designed with avalanche ruggedness for reliable operation in demanding applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low on-resistance and low gate charge minimize power loss and improve efficiency.
  • Improved Performance: Fast switching speed enhances the performance of switching applications.
  • Enhanced Reliability: Avalanche ruggedness ensures reliable operation in demanding applications.
  • Simplified Design: Reduces the complexity of circuit design by providing a highly efficient and reliable power MOSFET.
  • Versatile Application: Suitable for a wide range of applications due to its high voltage, low on-resistance, low gate charge, and fast switching speed.

Additional Details

The MDP5N50ZTH is typically available in a TO-220 package. It is designed to operate within a specific temperature range and is characterized by its high-voltage capability and low conduction losses. Detailed specifications regarding RDS(on), gate charge, drain current, and other parameters can be found in the MagnaChip datasheet.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess