EN
  • EN
  • DE

LP87524URNFRQ1

Part No LP87524URNFRQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description 4 PHASE DC/DC AutoG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468981-LP87524URNFRQ1
Manufacturer Texas Instruments
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 4A, 4A, 4A, 4A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Ultra Librarian 3D Model Ultra Librarian LP87524URNFRQ1 CAD Model

Description

The LP87524URNFRQ1 by Texas Instruments is a sophisticated 4-phase DC/DC converter designed for automotive-grade applications. As an essential component in power management, this device stands out for its high efficiency and reliability in converting a broad range of input voltages into stable output voltages, essential for powering advanced processors and other ICs in automotive systems. This converter features a compact design that allows for minimized board space usage without sacrificing performance. Its ability to automatically adjust power phases based on load requirements enhances its efficiency, making it ideal for energy-sensitive applications. Additionally, with robust built-in protection features such as over-voltage, under-voltage, and thermal shutdown, the LP87524URNFRQ1 ensures the safety and longevity of electronic systems in vehicles.

You May Also Be Interested in

Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess