The MDI1N60STH is a high-voltage N-channel MOSFET from MagnaChip Semiconductor. This device is designed for use in a variety of power switching applications, offering a combination of high voltage capability, low on-resistance, and fast switching speeds. These characteristics contribute to efficient and reliable performance in demanding power electronics systems.
Applications
- Switch-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- Lighting Ballasts
- Motor Control Circuits
Features
- N-Channel MOSFET
- High Voltage Rating: Suitable for applications with high DC bus voltages.
- Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
- Avalanche Energy Rated: Provides robustness against voltage transients and inductive kickback.
- Through-Hole Package: Easy to mount and solder.
Benefits
- High Efficiency: Low RDS(on) and fast switching minimize power dissipation and improve overall system efficiency.
- Reliable Operation: Avalanche rating ensures robust performance under transient conditions.
- Simplified Thermal Design: Reduced power losses lead to lower operating temperatures.
- Cost-Effective: Offers a balance of performance and cost for a variety of applications.
- Ease of Use: Standard through-hole package simplifies board assembly.
Additional Details
The MDI1N60STH MOSFET boasts a high drain-source voltage (VDS) rating, making it suitable for applications operating directly from rectified AC mains. Its gate-source voltage (VGS) threshold ensures compatibility with standard driver circuits. Its fast switching speed allows for reduced switching losses at high frequencies. It's designed to operate over a wide temperature range, and features an industry-standard package. Verify specific values for voltage, current and thermal resistance in the official MagnaChip datasheet.