EN
  • EN
  • DE

KE4BT4B6A

Part No KE4BT4B6A
Manufacturer Kingston
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956093-KE4BT4B6A
Series *
Ultra Librarian 3D Model Ultra Librarian KE4BT4B6A CAD Model

Description

The 956093-KE4BT4B6A is a memory module that can help boost the performance of your computer.

  • Manufacturer: Win Source
  • Design: Designed to provide reliable and stable performance
  • Compatibility: Compatible with a wide range of systems
  • Installation: Easily installed
  • Capacity: 4GB
  • Usage: Can help you run multiple applications simultaneously without any lag
  • Operation: Designed to operate @ high speeds
  • Ideal for: Gaming and other resource-intensive applications
  • Durability: Built to last
  • Warranty: Comes with a warranty

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Diodes Incorporated
32GB eMMC
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Epson Company
4GB eMMC Ver4.41
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess