Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Macronix
Series MX30LF
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (SLC)
Memory Size 4Gbit
Memory Organization 512M x 8
Memory Interface ONFI
Write Cycle Time - Word, Page 20ns, 600µs
Access Time 16 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
Win Source Part Number 1028398-MX30LF4G28AC-TI
Ultra Librarian 3D Model Ultra Librarian MX30LF4G28AC-TI CAD Model

Description

The MX30LF4G28AC-TI is a 4Gbit FLASH - NAND (SLC) memory integrated circuit.

  • Series: MX30LF
  • Package: 48-TFSOP
  • Memory Type: FLASH - NAND (SLC)
  • Voltage Supply: 2.7V to 3.6V
  • Access Time: 16 ns
  • Memory Size: 4Gbit
  • Mounting: Surface mount
  • Temperature Range: -40°C to 85°C
  • Memory Format: FLASH
  • Memory Interface: ONFI
  • Manufacturer: Macronix
  • Product Status: Active
  • Moisture Sensitive: Yes (Level 3)
  • MSL Rating: 168 hours

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Need more? Email Us
ECAD model for 23LCV512-I/P
Rohm Semiconductor
IC EEPROM 256KBIT I2C 8VSON
Lowest to $16.3741
ECAD model for BR24H256NUX-5ACTR
Microchip Technology
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Lowest to $2.0198
ECAD model for 25C320/P
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA / SRAM - Synchronous, QDR II+ Memory IC 36Mbit Parallel 550 MHz 165-FBGA (13x15)
Need more? Email Us
ECAD model for CY7C2263KV18-550BZXC
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
ECAD model for M45PE80-VMP6
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 66TSOP II / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 66-TSOP II
Lowest to $2.5574
ECAD model for IS43R16160B-6TL-TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 84TWBGA / SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
Lowest to $2.1690
ECAD model for IS46DR16640C-3DBLA1
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
ECAD model for 71V416L10PH
ISSI, Integrated Silicon Solution Inc
Lowest to $0.1837
ECAD model for IS24C01-3ZL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0388 $65.1940
11+ $10.6986 $117.6846
17+ $10.3643 $176.1931
23+ $10.0299 $230.6877
29+ $9.6956 $281.1724
39+ $8.6925 $339.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention