The MX26C512APC15 is a 512K-bit CMOS Flash memory device manufactured by Macronix. It's designed for non-volatile storage applications in a variety of electronic systems. The APC15 likely indicates a specific speed grade or packaging option. This flash memory offers fast access times and low power consumption, making it suitable for embedded systems and portable devices.
Applications
- Embedded systems
- Firmware storage
- Portable devices
- Data logging
- Industrial control systems
Features
- 512K-bit (64K x 8) CMOS Flash memory
- Fast access time
- Low power consumption
- Single 5V power supply
- Sector Erase capability
- Page Program capability
Benefits
- Non-volatile data storage, retaining data even when power is off
- Quick read/write operations for fast system performance
- Extended battery life in portable applications
- Easy integration into existing systems with a single power supply
- Flexible memory management with sector erase and page program features
Additional Details
The MX26C512APC15 is a type of NOR flash memory, allowing for random access to individual memory locations. This makes it suitable for storing executable code and data that needs to be accessed quickly. The 512K-bit capacity allows storage of a significant amount of data. The device is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package), facilitating easy soldering on PCBs. The “APC15” suffix likely refers to a 150ns access time variant. The sector erase and page program features allow for efficient memory management, allowing only specific portions of the memory to be erased or programmed without affecting the rest of the memory contents. It requires a single 5V power supply for operation. The typical operating temperature range is -40°C to +85°C, as per the manufacturer's specifications. This memory device provides a reliable and cost-effective solution for non-volatile data storage in various electronic applications.