The UPB1009K-E1 is a GaAs MMIC (Gallium Arsenide Monolithic Microwave Integrated Circuit) downconverter designed for satellite broadcast receiver applications, originally manufactured by NEC (now Renesas). This device integrates a mixer, local oscillator buffer amplifier, and IF amplifier, providing a compact and efficient solution for Ku-band downconversion.
Applications:
- Satellite Broadcast Receivers (DBS)
- Ku-Band Downconverters
- Satellite TV (SATV) Systems
- Wireless Communication Systems
- Microwave Receivers
Features:
- Single-Chip Downconverter: Integrates multiple functions into a single IC.
- GaAs MMIC Technology: High-frequency performance and low noise figure.
- Integrated Mixer: Converts high-frequency RF signal to a lower IF signal.
- Local Oscillator Buffer Amplifier: Provides stable local oscillator signal for the mixer.
- IF Amplifier: Amplifies the intermediate frequency signal.
- Surface Mount Package: Enables compact designs and automated assembly.
Benefits:
- Reduced Component Count: Single-chip integration reduces board space and simplifies design.
- Improved Performance: GaAs MMIC technology ensures low noise and high gain.
- Lower Power Consumption: Efficient design reduces power requirements.
- Compact Design: Surface mount package allows for miniaturization of receiver systems.
- Simplified Manufacturing: Fewer components and automated assembly reduce manufacturing costs.
Additional Details:
The UPB1009K-E1 typically operates in the Ku-band frequency range (around 10-13 GHz). Consult the Renesas datasheet for detailed specifications, including conversion gain, noise figure, and local oscillator frequency. The integrated local oscillator buffer amplifier enhances the stability of the local oscillator signal. Proper impedance matching is essential for optimal performance. The 'E1' suffix likely indicates a specific package or revision. GaAs MMIC technology allows for superior high-frequency performance compared to silicon-based alternatives in these types of applications.