Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454178-MX25V1006FZUI
Manufacturer Macronix
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Dual I/O
Clock Frequency 80MHz
Write Cycle Time - Word, Page 50µs, 10ms
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Ultra Librarian 3D Model Ultra Librarian MX25V1006FZUI CAD Model

Description

The Macronix MX25V1006FZUI is a highly reliable 1Mb (128K x 8) Serial Peripheral Interface (SPI) Flash Memory device. Engineered by Macronix International, a leading provider in non-volatile memory solutions, this flash memory chip offers a compact storage solution for a wide range of electronic applications. Designed to operate over a broad voltage range and featuring low power consumption, the MX25V1006FZUI is an ideal choice for portable and IoT devices where power efficiency is crucial. It supports fast read speeds and a variety of SPI modes for flexible integration into embedded systems. With its robust endurance and data retention capabilities, this Macronix SPI Flash is suitable for code storage, firmware updates, and small-scale data logging applications.

You May Also Be Interested in

CISCO
Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
Need more? Email Us
ECAD model for CISCO 15-12149-01 - Cisco 4Gb 2Rx4 PC3-10600R DDR3 Memory DIMM
CISCO
CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us
ECAD model for CISCO MEM-FLSH-8U32G - 8G to 32G eUSB Flash Memory Upgrade for Cisco ISR 4430
CISCO
Cisco UCS-MR-1X648RU-A. Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X648RU-A - 64GB DDR4-2133-MHz TSV-RDIMM/PC4-17000/octal
CISCO
Mem kit for UCS-ML-2X648RY-E
Need more? Email Us
ECAD model for CISCO UCS-MKIT-648RY-E - Mem kit for UCS-ML-2X648RY-E
CISCO
Cisco 8GB (1X8GB) 2RX4 PC3L12800R DDR31600MHZ
Need more? Email Us
ECAD model for CISCO 15-13637-01 - Cisco 8GB (1X8GB) 2RX4 PC3L12800R DDR31600MHZ
CISCO
Cisco MEM-CF-256MB. Quantity per pack: 1 pc(s)256MB Compact Flash (Spare) for Cisco 1900, 2900, 3900 ISR
Need more? Email Us
ECAD model for CISCO MEM-CF-256MB - 256MB Compact Flash for Cisco 1900, 2900, 3900 ISR
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
Cisco 15-104116-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO 15-104116-01 - Cisco 16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
CISCO
CISCO MEM-4460-DP-4G - 4G DRAM for Cisco ISR 4460 Data Plane
Need more? Email Us
ECAD model for CISCO MEM-4460-DP-4G - 4G DRAM for Cisco ISR 4460 Data Plane

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention