The MX25L51245GZ2I-10GTR is a 512M-bit CMOS Quad I/O Serial Flash memory device manufactured by Macronix. This device features a 4KB sector architecture, making it ideal for a variety of storage applications where high density and fast access times are crucial. It operates on a single 2.7V to 3.6V power supply.
Applications
- Embedded systems
- Networking devices
- Consumer electronics (e.g., set-top boxes, DVD players)
- Industrial control systems
- IoT devices
Features
- 512M-bit (64M-byte) Serial Flash
- 4KB uniform sector architecture
- Standard SPI, Dual SPI, Quad SPI
- Supports Single, Dual and Quad I/O instructions
- High performance: Up to 104MHz clock rate
- Low power consumption
- Write protect feature
- Single 2.7V to 3.6V power supply
- Industrial temperature range
- RoHS compliant
Benefits
- High storage capacity allows for storing large amounts of data.
- Fast read/write speeds improve system performance.
- Low power consumption extends battery life in portable devices.
- Small package size saves board space.
- Reliable data storage ensures data integrity.
- Flexibility provided by SPI, Dual SPI, and Quad SPI interfaces.
Additional Details
The MX25L51245GZ2I-10GTR utilizes a serial interface to minimize the number of pins and reduce package size. It supports standard SPI, Dual SPI, and Quad SPI operations, providing flexibility in system design. The device also features a write protect function to prevent accidental data corruption. The operating temperature range is industrial grade, ensuring reliable operation in harsh environments. The device is also RoHS compliant.
The 4KB sector erase capability allows for fine-grained data management, improving memory utilization. The high clock rate provides fast read and write performance, making it suitable for applications where speed is critical. With its high density, performance, and reliability, the MX25L51245GZ2I-10GTR is an excellent choice for a wide range of embedded storage applications.