EN
  • EN
  • DE

MX25L1006EBAI-10G

Part No MX25L1006EBAI-10G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832239-MX25L1006EBAI-10G
Ultra Librarian 3D Model Ultra Librarian MX25L1006EBAI-10G CAD Model

Description

The MX25L1006EBAI-10G is a 1Mb Serial NOR Flash memory manufactured by Macronix. It is designed for a wide range of applications requiring non-volatile memory storage, offering features such as low power consumption, fast read speeds, and a compact package.

Applications:

  • Embedded Systems: Storage of firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • Consumer Electronics: Used in devices such as set-top boxes, digital TVs, and audio players for storing system code and user data.
  • Networking Equipment: Storing network configuration, boot loaders, and operating systems in routers, switches, and other network devices.
  • Industrial Control Systems: Holding critical parameters, calibration data, and program code in industrial automation equipment.
  • IoT Devices: Memory storage for various IoT applications, including sensors, actuators, and smart appliances.

Features:

  • 1Mb (128K x 8) Memory Capacity: Provides sufficient storage for smaller firmware and data requirements.
  • Serial Peripheral Interface (SPI): Uses the SPI interface for easy integration with microcontrollers and other SPI-compatible devices.
  • Single Voltage Supply: Operates with a single 2.7V to 3.6V power supply, simplifying power management.
  • Fast Read Performance: Offers fast read speeds for quick access to stored data.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package: Available in compact packages such as SOIC and USON for space-constrained applications.
  • Page Program: Allows for efficient programming of data in page-sized blocks.
  • Sector Erase: Provides sector-level erase capability for flexible memory management.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is off.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other SPI masters.
  • Low Power Operation: Extends battery life in portable applications.
  • Compact Size: Small package options enable use in space-constrained designs.
  • Cost-Effective: Provides a cost-effective solution for smaller memory storage requirements.

Technical Specifications (Typical):

Typical specifications for the MX25L1006EBAI-10G include:

  • Memory Size: 1 Mbit (128K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Read Speed: Up to 80 MHz (depending on SPI clock frequency)
  • Erase Cycle Endurance: 100,000 cycles (typical)
  • Data Retention: 20 years (typical)
  • Package Options: SOIC-8, USON-8

The Macronix MX25L1006EBAI-10G is a versatile and reliable 1Mb Serial NOR Flash memory device, well-suited for applications that require non-volatile storage in a compact and low-power package. Its SPI interface and fast read speeds make it easy to integrate into various embedded systems and consumer electronics.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess